Vishay/DaleThick Film Resistors - SMD 1/4watt 390ohms 5%
390 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW1206390RJNEB | CRCW1206390RJNEB-ND |
| Product Name | Vishay/DaleThick Film Resistors - SMD 1/4watt 390ohms 5% | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 |
| Resistance Range | 390 ohms | 390 ohms |
| Tolerance | 5 +/- % | 5 +/- % |
| Configuration | Single Resistor |