Vishay Precision Group Chip Resistor - Surface Mount CRCW1206390RFKEA

Description
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-390FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390FTR-ND
Chip Resistor - Surface Mount 541-390FTR-ND
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390FDKR-ND
Chip Resistor - Surface Mount 541-390FDKR-ND
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-390FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-390FCT-ND
Chip Resistor - Surface Mount 541-390FCT-ND
390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

390 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6792077 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792077
Surface Mount Resistors 6792077
Vishay CRCW1206390RFKEA

Vishay CRCW1206390RFKEA

Supplier's Site
Surface Mount Resistors - 6792077P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792077P
Surface Mount Resistors 6792077P
Vishay CRCW1206390RFKEA

Vishay CRCW1206390RFKEA

Supplier's Site
Surface Mount Resistors - 1694891 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694891
Surface Mount Resistors 1694891
Vishay CRCW1206390RFKEA

Vishay CRCW1206390RFKEA

Supplier's Site
RES, 390 OHM, 1% 1/8W - CRCW1206390RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 390 OHM, 1% 1/8W
CRCW1206390RFKEA
RES, 390 OHM, 1% 1/8W CRCW1206390RFKEA
RES, 390ohm, 1% 1/8W

RES, 390ohm, 1% 1/8W

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206390RFKEA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW1206390RFKEA
Chip Resistor - Surface Mount CRCW1206390RFKEA
RES SMD 390 OHM 1% 1/4W 1206

RES SMD 390 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 390R, 1%, 0.25W, 1206; Resistance Vishay - 53K2341 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 1%, 0.25W, 1206; Resistance Vishay
53K2341
Res, Thick Film, 390R, 1%, 0.25W, 1206; Resistance Vishay 53K2341
RES, THICK FILM, 390R, 1%, 0.25W, 1206; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 390R, 1%, 0.25W, 1206; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 390R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5031 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 390R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5031
Res, Thick Film, 390R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5031
RES, THICK FILM, 390R, 1%, 0.25W, 1206, REEL; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 390R, 1%, 0.25W, 1206, REEL; Resistance:390ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-390FTR-ND 6792077 6792077P CRCW1206390RFKEA CRCW1206390RFKEA 53K2341 42K5031
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors RES, 390 OHM, 1% 1/8W Chip Resistor - Surface Mount Res, Thick Film, 390R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 390R, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 390 ohms 390 ohms 390 ohms 390 ohms 390 ohms 390 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers