Vishay Precision Group Chip Resistor - Surface Mount CRCW120638R3FKEA

Description
38.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
38.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120638R3FKEADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120638R3FKEADKR-ND
Chip Resistor - Surface Mount 541-CRCW120638R3FKEADKR-ND
38.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

38.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120638R3FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120638R3FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW120638R3FKEACT-ND
38.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

38.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120638R3FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120638R3FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW120638R3FKEATR-ND
38.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

38.3 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:38.3ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW120638R3FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:38.3ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW120638R3FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:38.3ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW120638R3FKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:38.3ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:38.3ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW120638R3FKEA - Lingto Electronic Limited
Shenzhen, China
Chip Resistor - Surface Mount
CRCW120638R3FKEA
Chip Resistor - Surface Mount CRCW120638R3FKEA
RES SMD 38.3 OHM 1% 1/4W 1206

RES SMD 38.3 OHM 1% 1/4W 1206

Supplier's Site Datasheet
Res, Thick Film, 38R3, 1%, 0.25W, 1206; Resistance Vishay - 53K2334 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 38R3, 1%, 0.25W, 1206; Resistance Vishay
53K2334
Res, Thick Film, 38R3, 1%, 0.25W, 1206; Resistance Vishay 53K2334
RES, THICK FILM, 38R3, 1%, 0.25W, 1206; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 38R3, 1%, 0.25W, 1206; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 38R3, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5024 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 38R3, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5024
Res, Thick Film, 38R3, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5024
RES, THICK FILM, 38R3, 1%, 0.25W, 1206, REEL; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 38R3, 1%, 0.25W, 1206, REEL; Resistance:38.3ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-CRCW120638R3FKEADKR-ND CRCW120638R3FKEA CRCW120638R3FKEA 53K2334 42K5024
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:38.3ohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 38R3, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 38R3, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Resistance Range 38.3 ohms 38.3 ohms 38.3 ohms 38.3 ohms 38.3 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R434JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details