Vishay Intertechnology, Inc. RES, 374 OHM 1% 1/8W CRCW12063740FRT1

Description
RES, 374ohm 1% 1/8W
Request a Quote
Description
RES, 374ohm 1% 1/8W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 374 OHM 1% 1/8W - CRCW12063740FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 374 OHM 1% 1/8W
CRCW12063740FRT1
RES, 374 OHM 1% 1/8W CRCW12063740FRT1
RES, 374ohm 1% 1/8W

RES, 374ohm 1% 1/8W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12063740FRT1
Product Name RES, 374 OHM 1% 1/8W
Resistance Range 374 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details