Vishay/DaleThick Film Resistors - SMD 1/4watt 36Mohms 5% 500ppm
36 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW120636M0JPTAHR | CRCW120636M0JPTAHR-ND |
| Product Name | Vishay/DaleThick Film Resistors - SMD 1/4watt 36Mohms 5% 500ppm | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 1206; 1206 |
| Resistance Range | 3.60E7 ohms | |
| Tolerance | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 500 ±ppm/°C | 500 ±ppm/°C |