Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:36.5kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW120636K5FKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:36.5kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:36.5kohm; Resistance Tolerance: 1%; Power Rating:0...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:36.5kohm; Resistance Tolerance: 1%; Power Rating:0... - CRCW120636K5FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:36.5kohm; Resistance Tolerance: 1%; Power Rating:0...
CRCW120636K5FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:36.5kohm; Resistance Tolerance: 1%; Power Rating:0... CRCW120636K5FKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:36.5kohm; Resistance Tolerance: 1%; Power Rating:0...

Thick Film Chip ResistorSeries:CRCW; Resistance:36.5kohm; Resistance Tolerance: 1%; Power Rating:0...

Supplier's Site
Chip Resistor - Surface Mount - CRCW120636K5FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120636K5FKTA-ND
Chip Resistor - Surface Mount CRCW120636K5FKTA-ND
36.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

36.5 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 36K5, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5895 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 36K5, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5895
Res, Thick Film, 36K5, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5895
RES, THICK FILM, 36K5, 1%, 0.25W, 1206, REEL; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 36K5, 1%, 0.25W, 1206, REEL; Resistance:36.5kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120636K5FKTA CRCW120636K5FKTA-ND 07J5895
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:36.5kohm; Resistance Tolerance: 1%; Power Rating:0... Chip Resistor - Surface Mount Res, Thick Film, 36K5, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1373FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2176070-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13 ohms
View Details
4 suppliers