Vishay Intertechnology, Inc. RES 36K OHM .5W 5% 1206 SMD CRCW120636K0JNEAHP

Description
RES 36Kohm .5W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 36Kohm .5W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 36K OHM .5W 5% 1206 SMD - CRCW120636K0JNEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36K OHM .5W 5% 1206 SMD
CRCW120636K0JNEAHP
RES 36K OHM .5W 5% 1206 SMD CRCW120636K0JNEAHP
RES 36Kohm .5W 5% 1206 SMD

RES 36Kohm .5W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-36KUATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36KUATR-ND
Chip Resistor - Surface Mount 541-36KUATR-ND
36 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

36 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36KUACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36KUACT-ND
Chip Resistor - Surface Mount 541-36KUACT-ND
36 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

36 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-36KUADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-36KUADKR-ND
Chip Resistor - Surface Mount 541-36KUADKR-ND
36 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

36 kOhms ±5% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120636K0JNEAHP 541-36KUATR-ND
Product Name RES 36K OHM .5W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 36000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details