Vishay Precision Group RES 365 OHM 1/4W 1% 1206 SMD CRCW1206365RFKTA

Description
RES 365ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 365ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 365 OHM 1/4W 1% 1206 SMD - CRCW1206365RFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 365 OHM 1/4W 1% 1206 SMD
CRCW1206365RFKTA
RES 365 OHM 1/4W 1% 1206 SMD CRCW1206365RFKTA
RES 365ohm 1/4W 1% 1206 SMD

RES 365ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206365RFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206365RFKTA-ND
Chip Resistor - Surface Mount CRCW1206365RFKTA-ND
365 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

365 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip Resistor; Power Rating Vishay - 07J5893 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Chip Resistor; Power Rating Vishay
07J5893
Thick Film Chip Resistor; Power Rating Vishay 07J5893
Thick Film Chip Resistor; Power Rating:250mW; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Operating Temperature Range:-55°C to +155°C; Package / Case:1206; Packaging Type:Tape And Reel RoHS Compliant: No

Thick Film Chip Resistor; Power Rating:250mW; Filter Terminals:SMD; Leaded Process Compatible:No; Mounting Type:Surface Mount; Operating Temperature Range:-55°C to +155°C; Package / Case:1206; Packaging Type:Tape And Reel RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206365RFKTA CRCW1206365RFKTA-ND 07J5893
Product Name RES 365 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Thick Film Chip Resistor; Power Rating Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 Surface Mount Technology (SMT / SMD); 1206
Resistance Range 365 ohms 365 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 457418 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Ceramic Composition; Wirewound, Ceramic
Resistance Range 22 ohms
View Details