Vishay Precision Group RES 360K OHM 1/4W 5% 1206 SMD CRCW1206360KJNEA

Description
RES 360Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 360Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360K OHM 1/4W 5% 1206 SMD - CRCW1206360KJNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360K OHM 1/4W 5% 1206 SMD
CRCW1206360KJNEA
RES 360K OHM 1/4W 5% 1206 SMD CRCW1206360KJNEA
RES 360Kohm 1/4W 5% 1206 SMD

RES 360Kohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-360KETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360KETR-ND
Chip Resistor - Surface Mount 541-360KETR-ND
360 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

360 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,360Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay - 87K0773 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,360Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
87K0773
Resistor,metal Glaze,360Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay 87K0773
Resistor,Metal Glaze,360KOhms,200WV ,5+/-% Tol,-200,200ppm-TC,1 206-Case RoHS Compliant: Yes

Resistor,Metal Glaze,360KOhms,200WV,5+/-% Tol,-200,200ppm-TC,1206-Case RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206360KJNEA 541-360KETR-ND 87K0773
Product Name RES 360K OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount Resistor,metal Glaze,360Kohms,200Wv,5+/-% Tol,-200,200Ppm-Tc,1206-Case Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 360000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD5363FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details