Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:360kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1206360KFKEA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:360kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:360kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:360kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW1206360KFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:360kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW1206360KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:360kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1206360KFKEA
Thick Film Chip ResistorSeries:CRCW; Resistance:360kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:360kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - 541-360KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360KFCT-ND
Chip Resistor - Surface Mount 541-360KFCT-ND
360 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

360 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360KFTR-ND
Chip Resistor - Surface Mount 541-360KFTR-ND
360 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

360 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-360KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-360KFDKR-ND
Chip Resistor - Surface Mount 541-360KFDKR-ND
360 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

360 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 360K, 1%, 0.25W, 1206; Resistance Vishay - 53K2324 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 360K, 1%, 0.25W, 1206; Resistance Vishay
53K2324
Res, Thick Film, 360K, 1%, 0.25W, 1206; Resistance Vishay 53K2324
RES, THICK FILM, 360K, 1%, 0.25W, 1206; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 360K, 1%, 0.25W, 1206; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 360K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K5016 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 360K, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K5016
Res, Thick Film, 360K, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K5016
RES, THICK FILM, 360K, 1%, 0.25W, 1206, REEL; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 360K, 1%, 0.25W, 1206, REEL; Resistance:360kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW1206360KFKEA 541-360KFCT-ND 53K2324 42K5016
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:360kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Res, Thick Film, 360K, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 360K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C241J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614972-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers