Vishay Precision Group Thick Film Resistors - SMD 1/4watt 35.7ohms 1% CRCW120635R7FKEA

Description
Thick Film Resistors - SMD 1/4watt 35.7ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 35.7ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 35.7ohms 1% - CRCW120635R7FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 35.7ohms 1%
CRCW120635R7FKEA
Thick Film Resistors - SMD 1/4watt 35.7ohms 1% CRCW120635R7FKEA
Thick Film Resistors - SMD 1/4watt 35.7ohms 1%

Thick Film Resistors - SMD 1/4watt 35.7ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW120635R7FKEATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120635R7FKEATR-ND
Chip Resistor - Surface Mount 541-CRCW120635R7FKEATR-ND
35.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

35.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120635R7FKEACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120635R7FKEACT-ND
Chip Resistor - Surface Mount 541-CRCW120635R7FKEACT-ND
35.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

35.7 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 35R7, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2317 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 35R7, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2317
Res, Thick Film, 35R7, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2317
RES, THICK FILM, 35R7, 1%, 0.25W, 1206, REEL; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 35R7, 1%, 0.25W, 1206, REEL; Resistance:35.7ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW120635R7FKEA 541-CRCW120635R7FKEATR-ND 53K2317
Product Name Thick Film Resistors - SMD 1/4watt 35.7ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 35R7, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 35.7 ohms 35.7 ohms 35.7 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Resistor - 52-BVS-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 5.00E-4 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details