Vishay Intertechnology, Inc. CRCW1206348KFKTA CRCW1206348KFKTA

Description
CRCW1206348KFKTA
Request a Quote Datasheet
Description
CRCW1206348KFKTA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW1206348KFKTA - CRCW1206348KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206348KFKTA
CRCW1206348KFKTA
CRCW1206348KFKTA CRCW1206348KFKTA
CRCW1206348KFKTA

CRCW1206348KFKTA

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206348KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206348KFKTA-ND
Chip Resistor - Surface Mount CRCW1206348KFKTA-ND
348 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

348 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 348Kohm, 250Mw, 1%; Resistance Vishay - 07J5879 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 348Kohm, 250Mw, 1%; Resistance Vishay
07J5879
Resistor, Thick Film, 348Kohm, 250Mw, 1%; Resistance Vishay 07J5879
RESISTOR, THICK FILM, 348KOHM, 250mW, 1%; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 348KOHM, 250mW, 1%; Resistance:348kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206348KFKTA CRCW1206348KFKTA-ND 07J5879
Product Name CRCW1206348KFKTA Chip Resistor - Surface Mount Resistor, Thick Film, 348Kohm, 250Mw, 1%; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 649 ohms
View Details
4 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details