1206 Thick Film Resistor, 33.2 Ohm, 1%, 200V, 0.25W, SMD Product overview: CRCW120633R2FKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33.2 Ohm, 200V, 0.25W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 33.2 Ohm, 200V, 0.25W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW120633R2FKEA can be used for catalog matching and distributor lookup.
33.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
33.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
33.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 33R2, 1%, 0.25W, 1206; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes
RES, THICK FILM, 33R2, 1%, 0.25W, 1206, REEL; Resistance:33.2ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 52-CRCW120633R2FKEA | 541-33.2FCT-ND | CRCW120633R2FKEA | 42K4999 | 53K2300 |
| Product Name | SMD 33.2 Ohm 200V 0.25W Resistor | Chip Resistor - Surface Mount | CRCW120633R2FKEA | Res, Thick Film, 33R2, 1%, 0.25W, 1206; Resistance Vishay | Res, Thick Film, 33R2, 1%, 0.25W, 1206, Reel; Resistance Vishay |
| Technology / Construction | THICK FILM | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | |
| Resistance Range | 33.2 ohms | 33.2 ohms | 33.2 ohms | 33.2 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | |
| Operating DC Voltage | 200 volts | 200 volts | |||
| Operating AC Voltage | 200 volts | 200 volts |