Vishay Precision Group Chip Resistor - Surface Mount CRCW120633R0JNEAC

Description
33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet
Description
33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW120633R0JNEACTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120633R0JNEACTR-ND
Chip Resistor - Surface Mount 541-CRCW120633R0JNEACTR-ND
33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

33 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120633R0JNEACDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120633R0JNEACDKR-ND
Chip Resistor - Surface Mount 541-CRCW120633R0JNEACDKR-ND
RES 33 OHM 5% 1/4W 1206

RES 33 OHM 5% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW120633R0JNEACCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW120633R0JNEACCT-ND
Chip Resistor - Surface Mount 541-CRCW120633R0JNEACCT-ND
RES 33 OHM 5% 1/4W 1206

RES 33 OHM 5% 1/4W 1206

Buy Now Datasheet
D25/crcw1206-C 200 33R 5% Et1 E3 Rohs Compliant Vishay - 59AC6030 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206-C 200 33R 5% Et1 E3 Rohs Compliant Vishay
59AC6030
D25/crcw1206-C 200 33R 5% Et1 E3 Rohs Compliant Vishay 59AC6030
D25/CRCW1206-C 200 33R 5% ET1 E3 ROHS COMPLIANT: YES

D25/CRCW1206-C 200 33R 5% ET1 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number 541-CRCW120633R0JNEACTR-ND 59AC6030
Product Name Chip Resistor - Surface Mount D25/crcw1206-C 200 33R 5% Et1 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Resistance Range 33 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 634 ohms
View Details
4 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details