VISHAY INTERTECHNOLOGY, INC.
CRCW120633R0FRT1 -- RES SMC 33 OHM 1/4W/1%100
Vishay Intertechnology, Inc.
RES SMC 33 OHM 1/4W/1%100
CRCW120633R0FRT1
Description
RES SMC 33ohm 1/4W/1%100
Request a Quote
Email Supplier
Description
RES SMC 33ohm 1/4W/1%100
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW120633R0FRT1 |
|
Product Name
|
RES SMC 33 OHM 1/4W/1%100 |
|
Resistance Range
|
33 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
ThroughHole
Resistance Range
210000 ohms
View Details
2 suppliers
Technology / Construction
Wirewound; Wirewound
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
Configuration
Single Resistor
Category / Application
Automotive; Braking Resistor; Industrial; Power Applications
Technology / Construction
Wirewound
View Details
KOA Speer Electronics, Inc.
Configuration
Single Resistor
Category / Application
General Use
Technology / Construction
CarbonFilm
View Details
2 suppliers