Vishay Intertechnology, Inc. RES 33K OHM 1/4W 5% 1206 SMD CRCW120633K0JNTA

Description
RES 33Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet
Description
RES 33Kohm 1/4W 5% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33K OHM 1/4W 5% 1206 SMD - CRCW120633K0JNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33K OHM 1/4W 5% 1206 SMD
CRCW120633K0JNTA
RES 33K OHM 1/4W 5% 1206 SMD CRCW120633K0JNTA
RES 33Kohm 1/4W 5% 1206 SMD

RES 33Kohm 1/4W 5% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW120633K0JNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120633K0JNTA-ND
Chip Resistor - Surface Mount CRCW120633K0JNTA-ND
33 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

33 kOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120633K0JNTA CRCW120633K0JNTA-ND
Product Name RES 33K OHM 1/4W 5% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 33000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details