VISHAY INTERTECHNOLOGY, INC.
CRCW12063321FRT1 -- RES, 3.32K OHM 1% 1/8W
Vishay Intertechnology, Inc.
RES, 3.32K OHM 1% 1/8W
CRCW12063321FRT1
Description
RES, 3.32Kohm 1% 1/8W
Request a Quote
Email Supplier
Description
RES, 3.32Kohm 1% 1/8W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12063321FRT1 |
|
Product Name
|
RES, 3.32K OHM 1% 1/8W |
|
Resistance Range
|
3320 ohms
|
Unlock Full Specs
to access all available technical data
Similar Products
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Technology / Construction
Wire wound
Mounting / Packaging
Axial Leads; Aluminium housed
Temperature Coefficient
100 ±ppm/°C
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10 to 500 ohms
Standards and Certifications
RoHS
View Details