Vishay Intertechnology, Inc. RES, 330 OHM 1/8W 5% CRCW1206331JRT5

Description
RES, 330ohm 1/8W 5%
Request a Quote
Description
RES, 330ohm 1/8W 5%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 330 OHM 1/8W 5% - CRCW1206331JRT5 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 330 OHM 1/8W 5%
CRCW1206331JRT5
RES, 330 OHM 1/8W 5% CRCW1206331JRT5
RES, 330ohm 1/8W 5%

RES, 330ohm 1/8W 5%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW1206331JRT5
Product Name RES, 330 OHM 1/8W 5%
Resistance Range 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers