Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW1206330KFKTA

Description
RES SMD 330K OHM 1% 1/4W 1206
Request a Quote Datasheet
Description
RES SMD 330K OHM 1% 1/4W 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW1206330KFKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206330KFKTACT-ND
Chip Resistor - Surface Mount 541-CRCW1206330KFKTACT-ND
RES SMD 330K OHM 1% 1/4W 1206

RES SMD 330K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206330KFKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206330KFKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW1206330KFKTADKR-ND
RES SMD 330K OHM 1% 1/4W 1206

RES SMD 330K OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW1206330KFKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW1206330KFKTATR-ND
Chip Resistor - Surface Mount 541-CRCW1206330KFKTATR-ND
330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

330 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:330kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW1206330KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:330kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW1206330KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:330kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW1206330KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:330kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:330kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 330K, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5863 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 330K, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5863
Res, Thick Film, 330K, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5863
RES, THICK FILM, 330K, 1%, 0.25W, 1206, REEL; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 330K, 1%, 0.25W, 1206, REEL; Resistance:330kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW1206330KFKTACT-ND CRCW1206330KFKTA 07J5863
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:330kohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 330K, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R754JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details