Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 324ohms 1% CRCW1206324RFKTB

Description
Thick Film Resistors - SMD 1/4watt 324ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 324ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 324ohms 1% - CRCW1206324RFKTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 324ohms 1%
CRCW1206324RFKTB
Thick Film Resistors - SMD 1/4watt 324ohms 1% CRCW1206324RFKTB
Thick Film Resistors - SMD 1/4watt 324ohms 1%

Thick Film Resistors - SMD 1/4watt 324ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206324RFKTB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206324RFKTB-ND
Chip Resistor - Surface Mount CRCW1206324RFKTB-ND
324 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

324 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor,metal Glaze,324Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay - 65J3061 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Glaze,324Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay
65J3061
Resistor,metal Glaze,324Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay 65J3061
Resistor,Metal Glaze,324Ohms,200WV, 1+/-% Tol,-100,100ppm-TC,1 206-Case RoHS Compliant: No

Resistor,Metal Glaze,324Ohms,200WV,1+/-% Tol,-100,100ppm-TC,1206-Case RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206324RFKTB CRCW1206324RFKTB-ND 65J3061
Product Name Thick Film Resistors - SMD 1/4watt 324ohms 1% Chip Resistor - Surface Mount Resistor,metal Glaze,324Ohms,200Wv,1+/-% Tol,-100,100Ppm-Tc,1206-Case Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206
Resistance Range 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1311260 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details