Vishay Precision Group Thick Film Resistors - SMD 1/4watt 324ohms 1% CRCW1206324RFKEA

Description
Thick Film Resistors - SMD 1/4watt 324ohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 324ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 324ohms 1% - CRCW1206324RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 324ohms 1%
CRCW1206324RFKEA
Thick Film Resistors - SMD 1/4watt 324ohms 1% CRCW1206324RFKEA
Thick Film Resistors - SMD 1/4watt 324ohms 1%

Thick Film Resistors - SMD 1/4watt 324ohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-324FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-324FDKR-ND
Chip Resistor - Surface Mount 541-324FDKR-ND
324 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

324 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-324FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-324FCT-ND
Chip Resistor - Surface Mount 541-324FCT-ND
324 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

324 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-324FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-324FTR-ND
Chip Resistor - Surface Mount 541-324FTR-ND
324 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

324 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 324R, 1%, 0.25W, 1206; Resistance Vishay - 53K2295 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 324R, 1%, 0.25W, 1206; Resistance Vishay
53K2295
Res, Thick Film, 324R, 1%, 0.25W, 1206; Resistance Vishay 53K2295
RES, THICK FILM, 324R, 1%, 0.25W, 1206; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 324R, 1%, 0.25W, 1206; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 324R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4996 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 324R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4996
Res, Thick Film, 324R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4996
RES, THICK FILM, 324R, 1%, 0.25W, 1206, REEL; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 324R, 1%, 0.25W, 1206, REEL; Resistance:324ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 324 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 24W4271 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 324 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
24W4271
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 324 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 24W4271
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 324 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 324 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW1206324RFKEA 541-324FDKR-ND 53K2295 42K4996 24W4271
Product Name Thick Film Resistors - SMD 1/4watt 324ohms 1% Chip Resistor - Surface Mount Res, Thick Film, 324R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 324R, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 324 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 324 ohms 324 ohms 324 ohms 324 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details