Vishay Intertechnology, Inc. Thick Film Chip ResistorSeries:CRCW; Resistance:316kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1206316KFKTA

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:316kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:316kohm; Resistance Tolerance:+/- 1%; Power Rating...
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:316kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW1206316KFKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:316kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW1206316KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:316kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW1206316KFKTA
Thick Film Chip ResistorSeries:CRCW; Resistance:316kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:316kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Chip Resistor - Surface Mount - CRCW1206316KFKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW1206316KFKTA-ND
Chip Resistor - Surface Mount CRCW1206316KFKTA-ND
316 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

316 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 316Kohm, 250Mw, 1%; Resistance Vishay - 92B7784 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 316Kohm, 250Mw, 1%; Resistance Vishay
92B7784
Thick Film Resistor, 316Kohm, 250Mw, 1%; Resistance Vishay 92B7784
THICK FILM RESISTOR, 316KOHM, 250mW, 1%; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 316KOHM, 250mW, 1%; Resistance:316kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW1206316KFKTA CRCW1206316KFKTA-ND 92B7784
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:316kohm; Resistance Tolerance:+/- 1%; Power Rating... Chip Resistor - Surface Mount Thick Film Resistor, 316Kohm, 250Mw, 1%; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 1206; 1206 1206; 1206 [3216 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614972-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD473JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details