Vishay Precision Group Chip Resistor - Surface Mount CRCW120630K1FKTA

Description
30.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
30.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-3038-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3038-6-ND
Chip Resistor - Surface Mount 541-3038-6-ND
30.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

30.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3038-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3038-1-ND
Chip Resistor - Surface Mount 541-3038-1-ND
30.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

30.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-3038-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-3038-2-ND
Chip Resistor - Surface Mount 541-3038-2-ND
30.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

30.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 30.1K OHM 1/4W 1% 1206 SMD - CRCW120630K1FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30.1K OHM 1/4W 1% 1206 SMD
CRCW120630K1FKTA
RES 30.1K OHM 1/4W 1% 1206 SMD CRCW120630K1FKTA
RES 30.1Kohm 1/4W 1% 1206 SMD

RES 30.1Kohm 1/4W 1% 1206 SMD

Supplier's Site
Res, Thick Film, 30K1, 1%, 0.25W, 1206, Reel; Resistance Vishay - 07J5838 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 30K1, 1%, 0.25W, 1206, Reel; Resistance Vishay
07J5838
Res, Thick Film, 30K1, 1%, 0.25W, 1206, Reel; Resistance Vishay 07J5838
RES, THICK FILM, 30K1, 1%, 0.25W, 1206, REEL; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 30K1, 1%, 0.25W, 1206, REEL; Resistance:30.1kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-3038-6-ND CRCW120630K1FKTA 07J5838
Product Name Chip Resistor - Surface Mount RES 30.1K OHM 1/4W 1% 1206 SMD Res, Thick Film, 30K1, 1%, 0.25W, 1206, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206; 1206 [3216 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8060 ohms
View Details
2 suppliers
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD7874FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details