Vishay Intertechnology, Inc. Vishay/DaleThick Film Resistors - SMD 1/4watt 30.1Kohms 1% CRCW120630K1FKEB

Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 30.1Kohms 1%
Request a Quote Datasheet
Description
Vishay/DaleThick Film Resistors - SMD 1/4watt 30.1Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleThick Film Resistors - SMD 1/4watt 30.1Kohms 1% - CRCW120630K1FKEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleThick Film Resistors - SMD 1/4watt 30.1Kohms 1%
CRCW120630K1FKEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 30.1Kohms 1% CRCW120630K1FKEB
Vishay/DaleThick Film Resistors - SMD 1/4watt 30.1Kohms 1%

Vishay/DaleThick Film Resistors - SMD 1/4watt 30.1Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - CRCW120630K1FKEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW120630K1FKEB-ND
Chip Resistor - Surface Mount CRCW120630K1FKEB-ND
30.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

30.1 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW120630K1FKEB CRCW120630K1FKEB-ND
Product Name Vishay/DaleThick Film Resistors - SMD 1/4watt 30.1Kohms 1% Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 30100 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details