Vishay Intertechnology, Inc. RES, 30.9K OHM 1/8W 1206 1% CRCW12063092FRT1

Description
RES, 30.9Kohm 1/8W 1206 1%
Request a Quote
Description
RES, 30.9Kohm 1/8W 1206 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 30.9K OHM 1/8W 1206 1% - CRCW12063092FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 30.9K OHM 1/8W 1206 1%
CRCW12063092FRT1
RES, 30.9K OHM 1/8W 1206 1% CRCW12063092FRT1
RES, 30.9Kohm 1/8W 1206 1%

RES, 30.9Kohm 1/8W 1206 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12063092FRT1
Product Name RES, 30.9K OHM 1/8W 1206 1%
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details