VISHAY INTERTECHNOLOGY, INC.
CRCW1206303JRT1 -- RES 30K 1/8W 5% 1206
Vishay Intertechnology, Inc.
RES 30K 1/8W 5% 1206
CRCW1206303JRT1
Description
RES 30K 1/8W 5% 1206
Request a Quote
Email Supplier
Description
RES 30K 1/8W 5% 1206
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW1206303JRT1 |
|
Product Name
|
RES 30K 1/8W 5% 1206 |
|
Mounting / Packaging
|
1206
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
9460 ohms
View Details
4 suppliers
Category / Application
Braking Resistor
Technology / Construction
Ceramic Composition; Ceramic, wire wound
Mounting / Packaging
Screw Terminals; Metal housed
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
KOA Speer Electronics, Inc.
Technology / Construction
Ceramic Composition; Ceramic
Mounting / Packaging
ThroughHole
Standards and Certifications
RoHS
View Details
4 suppliers