VISHAY INTERTECHNOLOGY, INC.
CRCW12063013FRT5 -- RES CHIP 301K EW 1%
Vishay Intertechnology, Inc.
RES CHIP 301K EW 1%
CRCW12063013FRT5
Description
RES CHIP 301K EW 1%
Request a Quote
Email Supplier
Description
RES CHIP 301K EW 1%
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW12063013FRT5 |
|
Product Name
|
RES CHIP 301K EW 1% |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Technology / Construction
Thin Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
93.1 ohms
View Details
3 suppliers