Vishay Intertechnology, Inc. RES CHIP 301K EW 1% CRCW12063013FB02

Description
RES CHIP 301K EW 1%
Request a Quote
Description
RES CHIP 301K EW 1%
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES CHIP 301K EW 1% - CRCW12063013FB02 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES CHIP 301K EW 1%
CRCW12063013FB02
RES CHIP 301K EW 1% CRCW12063013FB02
RES CHIP 301K EW 1%

RES CHIP 301K EW 1%

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12063013FB02
Product Name RES CHIP 301K EW 1%
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details