Vishay Precision Group Chip Resistor - Surface Mount - CRCW1206300RFKEA CRCW1206300RFKEA

Description
Manufacturer: Vishay Win Source Part Number: 915929-CRCW1206300RF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 300 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-300FCT, 541-300FDKR, 541-300FTR, D25/CRCW1206 100 300R 1% ET1 E3
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 915929-CRCW1206300RF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 300 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-300FCT, 541-300FDKR, 541-300FTR, D25/CRCW1206 100 300R 1% ET1 E3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW1206300RFKEA
915929-CRCW1206300RFKEA
Chip Resistor - Surface Mount - CRCW1206300RFKEA 915929-CRCW1206300RFKEA
Manufacturer: Vishay Win Source Part Number: 915929-CRCW1206300RF KEA Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 300 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 51 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-300FCT, 541-300FDKR, 541-300FTR, D25/CRCW1206 100 300R 1% ET1 E3

Manufacturer: Vishay
Win Source Part Number: 915929-CRCW1206300RFKEA
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 300 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-300FCT, 541-300FDKR, 541-300FTR, D25/CRCW1206 100 300R 1% ET1 E3

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300FTR-ND
Chip Resistor - Surface Mount 541-300FTR-ND
300 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300FDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300FDKR-ND
Chip Resistor - Surface Mount 541-300FDKR-ND
300 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-300FCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-300FCT-ND
Chip Resistor - Surface Mount 541-300FCT-ND
300 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

300 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW1206300RFKEA - CRCW1206300RFKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW1206300RFKEA
CRCW1206300RFKEA
CRCW1206300RFKEA CRCW1206300RFKEA
CRCW1206300RFKEA

CRCW1206300RFKEA

Supplier's Site
SMD 300 Ohm 200V Resistor - 52-CRCW1206300RFKEA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 300 Ohm 200V Resistor
52-CRCW1206300RFKEA
SMD 300 Ohm 200V Resistor 52-CRCW1206300RFKEA
300 Ohm 1% 1206 Thick Film SMD Resistor, 200V Product overview: CRCW1206300RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 Ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206300RFKEA can be used for catalog matching and distributor lookup.

300 Ohm 1% 1206 Thick Film SMD Resistor, 200V Product overview: CRCW1206300RFKEA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 300 Ohm, 200V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 300 Ohm, 200V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW1206300RFKEA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Resistors - 6792027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792027
Surface Mount Resistors 6792027
Vishay CRCW1206300RFKEA

Vishay CRCW1206300RFKEA

Supplier's Site
Surface Mount Resistors - 6792027P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6792027P
Surface Mount Resistors 6792027P
Vishay CRCW1206300RFKEA

Vishay CRCW1206300RFKEA

Supplier's Site
Surface Mount Resistors - 1694875 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1694875
Surface Mount Resistors 1694875
Vishay CRCW1206300RFKEA

Vishay CRCW1206300RFKEA

Supplier's Site
Res, Thick Film, 300R, 1%, 0.25W, 1206; Resistance Vishay - 53K2282 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300R, 1%, 0.25W, 1206; Resistance Vishay
53K2282
Res, Thick Film, 300R, 1%, 0.25W, 1206; Resistance Vishay 53K2282
RES, THICK FILM, 300R, 1%, 0.25W, 1206; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

RES, THICK FILM, 300R, 1%, 0.25W, 1206; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 300R, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4985 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 300R, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4985
Res, Thick Film, 300R, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4985
RES, THICK FILM, 300R, 1%, 0.25W, 1206, REEL; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 300R, 1%, 0.25W, 1206, REEL; Resistance:300ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4914 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4914
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4914
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 300 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 300 ohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 915929-CRCW1206300RFKEA 541-300FTR-ND CRCW1206300RFKEA 52-CRCW1206300RFKEA 6792027 6792027P 53K2282 42K4985 27W4914
Product Name Chip Resistor - Surface Mount - CRCW1206300RFKEA Chip Resistor - Surface Mount CRCW1206300RFKEA SMD 300 Ohm 200V Resistor Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 300R, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 300R, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 300 Ohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Technology / Construction MetalFilm; Thick Film (Chip) Thick Film (Chip) THICK FILM Thick film Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Mounting / Packaging 1206; 1206 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m) Surface Mount Technology (SMT / SMD); 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details