Vishay Intertechnology, Inc. RES, 300K .25W 5% SMT, 1206 CRCW12063003FRT1

Description
RES, 300K .25W 5% SMT, 1206
Request a Quote
Description
RES, 300K .25W 5% SMT, 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 300K .25W 5% SMT, 1206 - CRCW12063003FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 300K .25W 5% SMT, 1206
CRCW12063003FRT1
RES, 300K .25W 5% SMT, 1206 CRCW12063003FRT1
RES, 300K .25W 5% SMT, 1206

RES, 300K .25W 5% SMT, 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12063003FRT1
Product Name RES, 300K .25W 5% SMT, 1206
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details