Vishay Precision Group Chip Resistor - Surface Mount CRCW12062R74FNEB

Description
2.74 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.74 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12062R74FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062R74FNEB-ND
Chip Resistor - Surface Mount CRCW12062R74FNEB-ND
2.74 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.74 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 2.74ohms 1% 200ppm - CRCW12062R74FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.74ohms 1% 200ppm
CRCW12062R74FNEB
Thick Film Resistors - SMD 1/4watt 2.74ohms 1% 200ppm CRCW12062R74FNEB
Thick Film Resistors - SMD 1/4watt 2.74ohms 1% 200ppm

Thick Film Resistors - SMD 1/4watt 2.74ohms 1% 200ppm

Supplier's Site
D25/crcw1206 200 2R74 1% Et5 E3 Rohs Compliant Vishay - 49P2313 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 2R74 1% Et5 E3 Rohs Compliant Vishay
49P2313
D25/crcw1206 200 2R74 1% Et5 E3 Rohs Compliant Vishay 49P2313
D25/CRCW1206 200 2R74 1% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 2R74 1% ET5 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062R74FNEB-ND CRCW12062R74FNEB 49P2313
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 2.74ohms 1% 200ppm D25/crcw1206 200 2R74 1% Et5 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 2.74 ohms 2.74 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1712-0201-LAB-KIT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details