Vishay Intertechnology, Inc. RES,1206,1/8W,400PPM,2.7OHM,5% CRCW12062R70JNEB

Description
RES,1206,1/8W,400PPM ,2.7OHM,5%
Request a Quote Datasheet
Description
RES,1206,1/8W,400PPM ,2.7OHM,5%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES,1206,1/8W,400PPM,2.7OHM,5% - CRCW12062R70JNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
RES,1206,1/8W,400PPM,2.7OHM,5%
CRCW12062R70JNEB
RES,1206,1/8W,400PPM,2.7OHM,5% CRCW12062R70JNEB
RES,1206,1/8W,400PPM ,2.7OHM,5%

RES,1206,1/8W,400PPM,2.7OHM,5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062R70JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062R70JNEB-ND
Chip Resistor - Surface Mount CRCW12062R70JNEB-ND
2.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.7 Ohms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 200 2R7 5% Et5 E3 Rohs Compliant Vishay - 49P2312 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 2R7 5% Et5 E3 Rohs Compliant Vishay
49P2312
D25/crcw1206 200 2R7 5% Et5 E3 Rohs Compliant Vishay 49P2312
D25/CRCW1206 200 2R7 5% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 2R7 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062R70JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062R70JNEB
Chip Resistor - Surface Mount CRCW12062R70JNEB
RES SMD 2.7 OHM 5% 1/4W 1206

RES SMD 2.7 OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW12062R70JNEB CRCW12062R70JNEB-ND 49P2312 CRCW12062R70JNEB
Product Name RES,1206,1/8W,400PPM,2.7OHM,5% Chip Resistor - Surface Mount D25/crcw1206 200 2R7 5% Et5 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging 1206 1206; 1206 1206
Tolerance 5 +/- % 5 +/- % 5 +/- %
Power Rating 8 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers