Vishay Intertechnology, Inc. RES 2.70 OHM .5W 1% 1206 SMD CRCW12062R70FKEAHP

Description
RES 2.70ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.70ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.70 OHM .5W 1% 1206 SMD - CRCW12062R70FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.70 OHM .5W 1% 1206 SMD
CRCW12062R70FKEAHP
RES 2.70 OHM .5W 1% 1206 SMD CRCW12062R70FKEAHP
RES 2.70ohm .5W 1% 1206 SMD

RES 2.70ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.70UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70UTR-ND
Chip Resistor - Surface Mount 541-2.70UTR-ND
2.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70UCT-ND
Chip Resistor - Surface Mount 541-2.70UCT-ND
2.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.70UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.70UDKR-ND
Chip Resistor - Surface Mount 541-2.70UDKR-ND
2.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.7 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Res, 2.7 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay - 33AK3094 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.7 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay
33AK3094
Res, 2.7 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay 33AK3094
RES, 2.7 OHM, AEC-Q200, 0.75W, 1206 ROHS COMPLIANT: YES

RES, 2.7 OHM, AEC-Q200, 0.75W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062R70FKEAHP 541-2.70UTR-ND 33AK3094
Product Name RES 2.70 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Res, 2.7 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 2.7 ohms 2.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details