Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12062R67FNTA

Description
2.67 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.67 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12062R67FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062R67FNTA-ND
Chip Resistor - Surface Mount CRCW12062R67FNTA-ND
2.67 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.67 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 2.67 OHM 1/4W 1% 1206 SMD - CRCW12062R67FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.67 OHM 1/4W 1% 1206 SMD
CRCW12062R67FNTA
RES 2.67 OHM 1/4W 1% 1206 SMD CRCW12062R67FNTA
RES 2.67ohm 1/4W 1% 1206 SMD

RES 2.67ohm 1/4W 1% 1206 SMD

Supplier's Site
Crcw1206 2.67 1% 200 Rt1 Rohs Compliant Vishay - 49P2309 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 2.67 1% 200 Rt1 Rohs Compliant Vishay
49P2309
Crcw1206 2.67 1% 200 Rt1 Rohs Compliant Vishay 49P2309
CRCW1206 2.67 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 2.67 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062R67FNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062R67FNTA
Chip Resistor - Surface Mount CRCW12062R67FNTA
RES SMD 2.67 OHM 1% 1/4W 1206

RES SMD 2.67 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW12062R67FNTA-ND CRCW12062R67FNTA 49P2309 CRCW12062R67FNTA
Product Name Chip Resistor - Surface Mount RES 2.67 OHM 1/4W 1% 1206 SMD Crcw1206 2.67 1% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD); 1206 1206
Resistance Range 2.67 ohms 2.67 ohms 2.67 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD334JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details