Vishay Precision Group Chip Resistor - Surface Mount CRCW12062R55FKTA

Description
2.55 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.55 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12062R55FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062R55FKTA-ND
Chip Resistor - Surface Mount CRCW12062R55FKTA-ND
2.55 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.55 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW12062R55FKTA - CRCW12062R55FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12062R55FKTA
CRCW12062R55FKTA
CRCW12062R55FKTA CRCW12062R55FKTA
CRCW12062R55FKTA

CRCW12062R55FKTA

Supplier's Site
Res, Thick Film, 2R55, 1%, 0.25W, 1206; Resistance Vishay - 36C9948 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R55, 1%, 0.25W, 1206; Resistance Vishay
36C9948
Res, Thick Film, 2R55, 1%, 0.25W, 1206; Resistance Vishay 36C9948
RES, THICK FILM, 2R55, 1%, 0.25W, 1206; Resistance:2.55ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

RES, THICK FILM, 2R55, 1%, 0.25W, 1206; Resistance:2.55ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062R55FKTA-ND CRCW12062R55FKTA 36C9948
Product Name Chip Resistor - Surface Mount CRCW12062R55FKTA Res, Thick Film, 2R55, 1%, 0.25W, 1206; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206 1206; 1206 [3216 Metric]
Resistance Range 2.55 ohms 2.55 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1580291 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details