Vishay Precision Group CRCW12062R49FNEA CRCW12062R49FNEA

Description
CRCW12062R49FNEA
Request a Quote Datasheet
Description
CRCW12062R49FNEA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW12062R49FNEA - CRCW12062R49FNEA - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW12062R49FNEA
CRCW12062R49FNEA
CRCW12062R49FNEA CRCW12062R49FNEA
CRCW12062R49FNEA

CRCW12062R49FNEA

Supplier's Site
Chip Resistor - Surface Mount - 541-2.49FTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49FTR-ND
Chip Resistor - Surface Mount 541-2.49FTR-ND
2.49 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.49 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2R49, 1%, 0.25W, 1206; Resistance Vishay - 53K2116 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R49, 1%, 0.25W, 1206; Resistance Vishay
53K2116
Res, Thick Film, 2R49, 1%, 0.25W, 1206; Resistance Vishay 53K2116
RES, THICK FILM, 2R49, 1%, 0.25W, 1206; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

RES, THICK FILM, 2R49, 1%, 0.25W, 1206; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:200VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2R49, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4890 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2R49, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4890
Res, Thick Film, 2R49, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4890
RES, THICK FILM, 2R49, 1%, 0.25W, 1206, REEL; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2R49, 1%, 0.25W, 1206, REEL; Resistance:2.49ohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW12062R49FNEA 541-2.49FTR-ND 53K2116 42K4890
Product Name CRCW12062R49FNEA Chip Resistor - Surface Mount Res, Thick Film, 2R49, 1%, 0.25W, 1206; Resistance Vishay Res, Thick Film, 2R49, 1%, 0.25W, 1206, Reel; Resistance Vishay
Mounting / Packaging 1206 1206; 1206 1206; 1206 [3216 Metric] 1206; 1206 [3216 Metric]
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD913JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details