Vishay Intertechnology, Inc. SMD 2.49 Ohm 2W Resistor CRCW12062R49FKEAHP

Description
Res Thick Film 1206 2.49 Ohm 1% 1/2W 100ppm/C Molded SMD SMD Paper T/R Product overview: CRCW12062R49FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.49 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.49 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062R49FKEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Thick Film 1206 2.49 Ohm 1% 1/2W 100ppm/C Molded SMD SMD Paper T/R Product overview: CRCW12062R49FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.49 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.49 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062R49FKEAH P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2.49 Ohm 2W Resistor - 52-CRCW12062R49FKEAHP - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.49 Ohm 2W Resistor
52-CRCW12062R49FKEAHP
SMD 2.49 Ohm 2W Resistor 52-CRCW12062R49FKEAHP
Res Thick Film 1206 2.49 Ohm 1% 1/2W 100ppm/C Molded SMD SMD Paper T/R Product overview: CRCW12062R49FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.49 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.49 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062R49FKEAH P can be used for catalog matching and distributor lookup.

Res Thick Film 1206 2.49 Ohm 1% 1/2W 100ppm/C Molded SMD SMD Paper T/R Product overview: CRCW12062R49FKEAHP from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.49 Ohm, 2W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 2.49 Ohm, 2W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW12062R49FKEAHP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 2.49 OHM .5W 1% 1206 SMD - CRCW12062R49FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49 OHM .5W 1% 1206 SMD
CRCW12062R49FKEAHP
RES 2.49 OHM .5W 1% 1206 SMD CRCW12062R49FKEAHP
RES 2.49ohm .5W 1% 1206 SMD

RES 2.49ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.49UTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49UTR-ND
Chip Resistor - Surface Mount 541-2.49UTR-ND
2.49 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.49 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49UDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49UDKR-ND
Chip Resistor - Surface Mount 541-2.49UDKR-ND
2.49 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.49 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49UCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49UCT-ND
Chip Resistor - Surface Mount 541-2.49UCT-ND
2.49 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.49 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW12062R49FKEAHP
915928-CRCW12062R49FKEAHP
Chip Resistor - Surface Mount - CRCW12062R49FKEAHP 915928-CRCW12062R49FKEAHP
Manufacturer: Vishay Win Source Part Number: 915928-CRCW12062R49F KEAHP Series: CRCW-HP Operating Temperature Range: -55°C ~ 155°C Features: 2.49 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film Package: 1206 (3216 Metric) Package: Reel - TR Family Name: CRCW1206 Categories: Resistors Case / Package: 1206 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 43 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-2.49UDKR, 541-2.49UTR, 541-2.49UCT, CRCW12062R49FKEAHP-N D

Manufacturer: Vishay
Win Source Part Number: 915928-CRCW12062R49FKEAHP
Series: CRCW-HP
Operating Temperature Range: -55°C ~ 155°C
Features: 2.49 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Package: 1206 (3216 Metric)
Package: Reel - TR
Family Name: CRCW1206
Categories: Resistors
Case / Package: 1206
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 43 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-2.49UDKR, 541-2.49UTR, 541-2.49UCT, CRCW12062R49FKEAHP-ND

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12062R49FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062R49FKEAHP
Chip Resistor - Surface Mount CRCW12062R49FKEAHP
RES SMD 2.49 OHM 1% 3/4W 1206

RES SMD 2.49 OHM 1% 3/4W 1206

Supplier's Site Datasheet
Res, 2.49 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay - 33AK8649 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2.49 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay
33AK8649
Res, 2.49 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay 33AK8649
RES, 2.49 OHM, AEC-Q200, 0.75W, 1206 ROHS COMPLIANT: YES

RES, 2.49 OHM, AEC-Q200, 0.75W, 1206 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 52-CRCW12062R49FKEAHP CRCW12062R49FKEAHP 541-2.49UTR-ND 915928-CRCW12062R49FKEAHP CRCW12062R49FKEAHP 33AK8649
Product Name SMD 2.49 Ohm 2W Resistor RES 2.49 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount - CRCW12062R49FKEAHP Chip Resistor - Surface Mount Res, 2.49 Ohm, Aec-Q200, 0.75W, 1206 Rohs Compliant Vishay
Resistance Range 2.49 ohms 2.49 ohms 2.49 ohms 2.49 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 200 volts
Operating AC Voltage 200 volts
Standards and Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 2567779P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1502FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details