Vishay Intertechnology, Inc. RES 2.43 OHM 1/4W 1% 1206 SMD CRCW12062R43FNTA

Description
RES 2.43ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.43ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.43 OHM 1/4W 1% 1206 SMD - CRCW12062R43FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.43 OHM 1/4W 1% 1206 SMD
CRCW12062R43FNTA
RES 2.43 OHM 1/4W 1% 1206 SMD CRCW12062R43FNTA
RES 2.43ohm 1/4W 1% 1206 SMD

RES 2.43ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062R43FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062R43FNTA-ND
Chip Resistor - Surface Mount CRCW12062R43FNTA-ND
2.43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.43 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 2.43 1% 200 Rt1 Rohs Compliant Vishay - 11R9132 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 2.43 1% 200 Rt1 Rohs Compliant Vishay
11R9132
Crcw1206 2.43 1% 200 Rt1 Rohs Compliant Vishay 11R9132
CRCW1206 2.43 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 2.43 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062R43FNTA - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062R43FNTA
Chip Resistor - Surface Mount CRCW12062R43FNTA
RES SMD 2.43 OHM 1% 1/4W 1206

RES SMD 2.43 OHM 1% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW12062R43FNTA CRCW12062R43FNTA-ND 11R9132 CRCW12062R43FNTA
Product Name RES 2.43 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Crcw1206 2.43 1% 200 Rt1 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 2.43 ohms 2.43 ohms 2.43 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 2573340 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 5.1 ohms
View Details