Vishay Intertechnology, Inc. RES 2.32 OHM .5W 1% 1206 SMD CRCW12062R32FKEAHP

Description
RES 2.32ohm .5W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.32ohm .5W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.32 OHM .5W 1% 1206 SMD - CRCW12062R32FKEAHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.32 OHM .5W 1% 1206 SMD
CRCW12062R32FKEAHP
RES 2.32 OHM .5W 1% 1206 SMD CRCW12062R32FKEAHP
RES 2.32ohm .5W 1% 1206 SMD

RES 2.32ohm .5W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062R32FKEAHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062R32FKEAHP-ND
Chip Resistor - Surface Mount CRCW12062R32FKEAHP-ND
2.32 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2.32 Ohms ±1% 0.75W, 3/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW12062R32FKEAHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062R32FKEAHP
Chip Resistor - Surface Mount CRCW12062R32FKEAHP
RES SMD 2.32 OHM 1% 3/4W 1206

RES SMD 2.32 OHM 1% 3/4W 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12062R32FKEAHP CRCW12062R32FKEAHP-ND CRCW12062R32FKEAHP
Product Name RES 2.32 OHM .5W 1% 1206 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 2.32 ohms 2.32 ohms 2.32 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.5000 watts 0.7500 watts 0.7500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD9534FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375191-VMS-R330-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details