Vishay Intertechnology, Inc. RES, 2.2 OHM, 1/4W, 5%, 1206 PKG CRCW12062R2JRT1

Description
RES, 2.2ohm, 1/4W, 5%, 1206 PKG
Request a Quote
Description
RES, 2.2ohm, 1/4W, 5%, 1206 PKG
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 2.2 OHM, 1/4W, 5%, 1206 PKG - CRCW12062R2JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 2.2 OHM, 1/4W, 5%, 1206 PKG
CRCW12062R2JRT1
RES, 2.2 OHM, 1/4W, 5%, 1206 PKG CRCW12062R2JRT1
RES, 2.2ohm, 1/4W, 5%, 1206 PKG

RES, 2.2ohm, 1/4W, 5%, 1206 PKG

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW12062R2JRT1
Product Name RES, 2.2 OHM, 1/4W, 5%, 1206 PKG
Mounting / Packaging 1206
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details