Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/4watt 2.21ohms 1% 200ppm CRCW12062R21FNEB

Description
Thick Film Resistors - SMD 1/4watt 2.21ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 2.21ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 2.21ohms 1% 200ppm - CRCW12062R21FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.21ohms 1% 200ppm
CRCW12062R21FNEB
Thick Film Resistors - SMD 1/4watt 2.21ohms 1% 200ppm CRCW12062R21FNEB
Thick Film Resistors - SMD 1/4watt 2.21ohms 1% 200ppm

Thick Film Resistors - SMD 1/4watt 2.21ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062R21FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062R21FNEB-ND
Chip Resistor - Surface Mount CRCW12062R21FNEB-ND
2.21 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.21 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12062R21FNEB CRCW12062R21FNEB-ND
Product Name Thick Film Resistors - SMD 1/4watt 2.21ohms 1% 200ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 2.21 ohms 2.21 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD3602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details