Vishay Intertechnology, Inc. RES 2.20 OHM 1/4W 1% 1206 SMD CRCW12062R20FNTA

Description
RES 2.20ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.20ohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.20 OHM 1/4W 1% 1206 SMD - CRCW12062R20FNTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20 OHM 1/4W 1% 1206 SMD
CRCW12062R20FNTA
RES 2.20 OHM 1/4W 1% 1206 SMD CRCW12062R20FNTA
RES 2.20ohm 1/4W 1% 1206 SMD

RES 2.20ohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062R20FNTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062R20FNTA-ND
Chip Resistor - Surface Mount CRCW12062R20FNTA-ND
2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 2.2 1% 200 Rt1 Rohs Compliant Vishay - 11R9127 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 2.2 1% 200 Rt1 Rohs Compliant Vishay
11R9127
Crcw1206 2.2 1% 200 Rt1 Rohs Compliant Vishay 11R9127
CRCW1206 2.2 1% 200 RT1 ROHS COMPLIANT: NO

CRCW1206 2.2 1% 200 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062R20FNTA CRCW12062R20FNTA-ND 11R9127
Product Name RES 2.20 OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Crcw1206 2.2 1% 200 Rt1 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206
Resistance Range 2.2 ohms 2.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Chip Resistor - Surface Mount - 2-1614971-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details