Vishay Precision Group Chip Resistor - Surface Mount CRCW12062R20FKTA

Description
2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12062R20FKTA-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062R20FKTA-ND
Chip Resistor - Surface Mount CRCW12062R20FKTA-ND
2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/4watt 2.2ohms 1% LOW OHMIC VALUE NSTD - CRCW12062R20FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.2ohms 1% LOW OHMIC VALUE NSTD
CRCW12062R20FKTA
Thick Film Resistors - SMD 1/4watt 2.2ohms 1% LOW OHMIC VALUE NSTD CRCW12062R20FKTA
Thick Film Resistors - SMD 1/4watt 2.2ohms 1% LOWohmIC VALUE NSTD

Thick Film Resistors - SMD 1/4watt 2.2ohms 1% LOWohmIC VALUE NSTD

Supplier's Site
Crcw1206 2.2 1% 100 Rt1 Rohs Compliant Vishay - 61K2620 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 2.2 1% 100 Rt1 Rohs Compliant Vishay
61K2620
Crcw1206 2.2 1% 100 Rt1 Rohs Compliant Vishay 61K2620
CRCW1206 2.2 1% 100 RT1 ROHS COMPLIANT: NO

CRCW1206 2.2 1% 100 RT1 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062R20FKTA-ND CRCW12062R20FKTA 61K2620
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/4watt 2.2ohms 1% LOW OHMIC VALUE NSTD Crcw1206 2.2 1% 100 Rt1 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 Surface Mount Technology (SMT / SMD) 1206
Resistance Range 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD4994FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details