Vishay Precision Group Thick Film Resistors - SMD 1/4watt 2ohms 1% 200ppm CRCW12062R00FNEB

Description
Thick Film Resistors - SMD 1/4watt 2ohms 1% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 2ohms 1% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 2ohms 1% 200ppm - CRCW12062R00FNEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2ohms 1% 200ppm
CRCW12062R00FNEB
Thick Film Resistors - SMD 1/4watt 2ohms 1% 200ppm CRCW12062R00FNEB
Thick Film Resistors - SMD 1/4watt 2ohms 1% 200ppm

Thick Film Resistors - SMD 1/4watt 2ohms 1% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062R00FNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062R00FNEB-ND
Chip Resistor - Surface Mount CRCW12062R00FNEB-ND
2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2 Ohms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12062R00FNEB CRCW12062R00FNEB-ND
Product Name Thick Film Resistors - SMD 1/4watt 2ohms 1% 200ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206
Resistance Range 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - SMT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details