Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12062M70JNEB

Description
2.7 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.7 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12062M70JNEB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062M70JNEB-ND
Chip Resistor - Surface Mount CRCW12062M70JNEB-ND
2.7 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.7 MOhms ±5% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
D25/crcw1206 200 2M7 5% Et5 E3 Rohs Compliant Vishay - 49P2273 - Newark, An Avnet Company
Chicago, IL, United States
D25/crcw1206 200 2M7 5% Et5 E3 Rohs Compliant Vishay
49P2273
D25/crcw1206 200 2M7 5% Et5 E3 Rohs Compliant Vishay 49P2273
D25/CRCW1206 200 2M7 5% ET5 e3 RoHS Compliant: Yes

D25/CRCW1206 200 2M7 5% ET5 e3 RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW12062M70JNEB - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW12062M70JNEB
Chip Resistor - Surface Mount CRCW12062M70JNEB
RES SMD 2.7M OHM 5% 1/4W 1206

RES SMD 2.7M OHM 5% 1/4W 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW12062M70JNEB-ND 49P2273 CRCW12062M70JNEB
Product Name Chip Resistor - Surface Mount D25/crcw1206 200 2M7 5% Et5 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176073-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 590 ohms
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details