Vishay Precision Group RES 2.49M OHM 1/4W 1% 1206 SMD CRCW12062M49FKEA

Description
RES 2.49Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.49Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.49M OHM 1/4W 1% 1206 SMD - CRCW12062M49FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.49M OHM 1/4W 1% 1206 SMD
CRCW12062M49FKEA
RES 2.49M OHM 1/4W 1% 1206 SMD CRCW12062M49FKEA
RES 2.49Mohm 1/4W 1% 1206 SMD

RES 2.49Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.49MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49MFTR-ND
Chip Resistor - Surface Mount 541-2.49MFTR-ND
2.49 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.49 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49MFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49MFDKR-ND
Chip Resistor - Surface Mount 541-2.49MFDKR-ND
2.49 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.49 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.49MFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.49MFCT-ND
Chip Resistor - Surface Mount 541-2.49MFCT-ND
2.49 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.49 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW12062M49FKEA - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW12062M49FKEA
Resistors - Chip Resistor - Surface Mount CRCW12062M49FKEA
RES SMD 2.49M OHM 1% 1/4W 1206

RES SMD 2.49M OHM 1% 1/4W 1206

Supplier's Site
Res, Thick Film, 2M49, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4886 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M49, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4886
Res, Thick Film, 2M49, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4886
RES, THICK FILM, 2M49, 1%, 0.25W, 1206, REEL; Resistance:2.49Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M49, 1%, 0.25W, 1206, REEL; Resistance:2.49Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.49 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay - 27W4894 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.49 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
27W4894
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.49 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay 27W4894
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.49 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 2.49 Mohm, 250 mW, - 1%, 200 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW12062M49FKEA 541-2.49MFTR-ND CRCW12062M49FKEA 42K4886 27W4894
Product Name RES 2.49M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 2M49, 1%, 0.25W, 1206, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 2.49 Mohm, 250 Mw, 1%, 200 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206 1206; 1206 (3216 Metric) 1206; 1206 [3216 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 2.49E6 ohms 2.49E6 ohms 2.49E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 0.2500 watts 0.2500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1722189 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details