Vishay Precision Group Thick Film Resistors - SMD 1/4watt 2.26Mohms 1% CRCW12062M26FKEA

Description
Thick Film Resistors - SMD 1/4watt 2.26Mohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 2.26Mohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 2.26Mohms 1% - CRCW12062M26FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.26Mohms 1%
CRCW12062M26FKEA
Thick Film Resistors - SMD 1/4watt 2.26Mohms 1% CRCW12062M26FKEA
Thick Film Resistors - SMD 1/4watt 2.26Mohms 1%

Thick Film Resistors - SMD 1/4watt 2.26Mohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.26MFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.26MFTR-ND
Chip Resistor - Surface Mount 541-2.26MFTR-ND
2.26 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.26 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2M26, 1%, 0.25W, 1206, Reel; Resistance Vishay - 53K2083 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2M26, 1%, 0.25W, 1206, Reel; Resistance Vishay
53K2083
Res, Thick Film, 2M26, 1%, 0.25W, 1206, Reel; Resistance Vishay 53K2083
RES, THICK FILM, 2M26, 1%, 0.25W, 1206, REEL; Resistance:2.26Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2M26, 1%, 0.25W, 1206, REEL; Resistance:2.26Mohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062M26FKEA 541-2.26MFTR-ND 53K2083
Product Name Thick Film Resistors - SMD 1/4watt 2.26Mohms 1% Chip Resistor - Surface Mount Res, Thick Film, 2M26, 1%, 0.25W, 1206, Reel; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 2.26E6 ohms 2.26E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details