Vishay Intertechnology, Inc. RES 2.20M OHM 1/4W 1% 1206 SMD CRCW12062M20FKTA

Description
RES 2.20Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet
Description
RES 2.20Mohm 1/4W 1% 1206 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.20M OHM 1/4W 1% 1206 SMD - CRCW12062M20FKTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.20M OHM 1/4W 1% 1206 SMD
CRCW12062M20FKTA
RES 2.20M OHM 1/4W 1% 1206 SMD CRCW12062M20FKTA
RES 2.20Mohm 1/4W 1% 1206 SMD

RES 2.20Mohm 1/4W 1% 1206 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW12062M20FKTATR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062M20FKTATR-ND
Chip Resistor - Surface Mount 541-CRCW12062M20FKTATR-ND
2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.2 MOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062M20FKTADKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062M20FKTADKR-ND
Chip Resistor - Surface Mount 541-CRCW12062M20FKTADKR-ND
RES SMD 2.2M OHM 1% 1/4W 1206

RES SMD 2.2M OHM 1% 1/4W 1206

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW12062M20FKTACT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW12062M20FKTACT-ND
Chip Resistor - Surface Mount 541-CRCW12062M20FKTACT-ND
RES SMD 2.2M OHM 1% 1/4W 1206

RES SMD 2.2M OHM 1% 1/4W 1206

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW12062M20FKTA 541-CRCW12062M20FKTATR-ND
Product Name RES 2.20M OHM 1/4W 1% 1206 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206 1206; 1206
Resistance Range 2.20E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers