Vishay Precision Group Thick Film Resistors - SMD 1/4watt 2.87Kohms 1% CRCW12062K87FKEA

Description
Thick Film Resistors - SMD 1/4watt 2.87Kohms 1%
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/4watt 2.87Kohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/4watt 2.87Kohms 1% - CRCW12062K87FKEA - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/4watt 2.87Kohms 1%
CRCW12062K87FKEA
Thick Film Resistors - SMD 1/4watt 2.87Kohms 1% CRCW12062K87FKEA
Thick Film Resistors - SMD 1/4watt 2.87Kohms 1%

Thick Film Resistors - SMD 1/4watt 2.87Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-2.87KFCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.87KFCT-ND
Chip Resistor - Surface Mount 541-2.87KFCT-ND
2.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.87KFTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.87KFTR-ND
Chip Resistor - Surface Mount 541-2.87KFTR-ND
2.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.87KFDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.87KFDKR-ND
Chip Resistor - Surface Mount 541-2.87KFDKR-ND
2.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.87 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 2K87, 1%, 0.25W, 1206; Resistance Vishay - 89M6856 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K87, 1%, 0.25W, 1206; Resistance Vishay
89M6856
Res, Thick Film, 2K87, 1%, 0.25W, 1206; Resistance Vishay 89M6856
RES, THICK FILM, 2K87, 1%, 0.25W, 1206; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K87, 1%, 0.25W, 1206; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 2K87, 1%, 0.25W, 1206, Reel; Resistance Vishay - 42K4881 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K87, 1%, 0.25W, 1206, Reel; Resistance Vishay
42K4881
Res, Thick Film, 2K87, 1%, 0.25W, 1206, Reel; Resistance Vishay 42K4881
RES, THICK FILM, 2K87, 1%, 0.25W, 1206, REEL; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K87, 1%, 0.25W, 1206, REEL; Resistance:2.87kohm; Resistance Tolerance:± 1%; Power Rating:250mW; Resistor Case / Package:1206 [3216 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW12062K87FKEA 541-2.87KFCT-ND 89M6856
Product Name Thick Film Resistors - SMD 1/4watt 2.87Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 2K87, 1%, 0.25W, 1206; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206; 1206 1206; 1206 [3216 Metric]
Resistance Range 2870 ohms 2870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details