Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW12062K80FKTC

Description
2.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
2.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW12062K80FKTC-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW12062K80FKTC-ND
Chip Resistor - Surface Mount CRCW12062K80FKTC-ND
2.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

2.8 kOhms ±1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Crcw1206 2.8K 1% 100 Rt6 Rohs Compliant Vishay - 49P2246 - Newark, An Avnet Company
Chicago, IL, United States
Crcw1206 2.8K 1% 100 Rt6 Rohs Compliant Vishay
49P2246
Crcw1206 2.8K 1% 100 Rt6 Rohs Compliant Vishay 49P2246
CRCW1206 2.8K 1% 100 RT6 ROHS COMPLIANT: NO

CRCW1206 2.8K 1% 100 RT6 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW12062K80FKTC-ND 49P2246
Product Name Chip Resistor - Surface Mount Crcw1206 2.8K 1% 100 Rt6 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 1206; 1206 1206
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details